EN
  • EN
  • DE

MSP430F6745AIPEU

Part No MSP430F6745AIPEU
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tube
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number 430F6745
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 72
Win Source Part Number 1080660-MSP430F6745AIPEU
Ultra Librarian 3D Model Ultra Librarian MSP430F6745AIPEU CAD Model

Description

Product Overview: MSP430F6745AIPEU by Texas Instruments

The MSP430F6745AIPEU is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, crafted by Texas Instruments (TI). This MCU is designed to cater to a wide range of applications, particularly those requiring precise measurements, low power consumption, and sophisticated digital control. It is an ideal choice for smart metering, industrial control systems, portable instrumentation, and home automation.

At the heart of the MSP430F6745AIPEU is a 16-bit RISC CPU, which delivers robust processing capabilities while maintaining exceptional power efficiency. The MCU operates at a maximum frequency of 25 MHz and is supported by a rich set of integrated features. These features include 128KB of flash memory, 8KB of RAM, and an array of peripherals that enhance its functionality and flexibility.

One of the standout features of the MSP430F6745AIPEU is its integrated 24-bit sigma-delta analog-to-digital converter (ADC), which provides high-resolution measurements, making it perfect for precision sensing applications. Additionally, the MCU includes a 12-bit digital-to-analog converter (DAC), multiple communication interfaces such as I2C, SPI, and UART, and a real-time clock (RTC) with calendar functionality.

TI's MSP430F6745AIPEU is engineered with a focus on energy efficiency. It features a low-power active mode and several power-saving modes, including standby and off modes, which significantly reduce power consumption when the MCU is not in full operation. This makes the MSP430F6745AIPEU an excellent choice for battery-powered devices, where longevity and reliability are critical.

The MCU is available in an LQFP-80 package, providing ample I/O options for interfacing with external components and systems. Furthermore, it is supported by TI's comprehensive development tools, software libraries, and reference designs, which simplifies the development process and accelerates time-to-market for products incorporating the MSP430F6745AIPEU.

In conclusion, the MSP430F6745AIPEU from Texas Instruments stands out as a powerful, versatile, and energy-efficient microcontroller that is well-suited for a broad spectrum of applications demanding high precision and low power consumption.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5680 $62.2720
8+ $12.7737 $102.1896
13+ $12.3745 $160.8685
17+ $11.9754 $203.5818
22+ $11.5762 $254.6764
29+ $10.3787 $300.9823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,817 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess