EN
  • EN
  • DE

MSP430F6723IPN

Part No MSP430F6723IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 119
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series MSP430F6xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I²C IrDA LIN SCI SPI UART/USART
Peripherals Brown-out Detect/Reset DMA LCD POR PWM WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Operating Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 5x10b 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Device Package 80-LQFP (12x12)
Catalog MSP430F672x and MSP430F673x
Win Source Part Number 087274-MSP430F6723IPN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F6723IPN CAD Model

Description

The MSP430F6723IPN is a high-performance microcontroller product from the globally renowned technology company, Texas Instruments.

  • CPU: 16-bit RISC
  • Registers: 16-bit
  • Clock System: FLL, frequencies up to 25 MHz
  • Hardware Multiplier: 32-bit (capable of performing 32-bit x 32-bit operations)
  • Flash Memory: 128KB
  • RAM: 8KB
  • Memory Partitioning: Flash memory partitioned into two banks
  • Communication Interfaces: Three universal serial communication interfaces (USCI), supporting UART, SPI and I2C
  • ADC: 12-bit analog-to-digital converter (ADC) with internal reference, sample-and-hold, and auto scan feature
  • Conversion Time: ADC can perform conversions in less than 1us
  • Safety Features: Brownout reset feature, power-on reset, and a watchdog timer
  • Temperature Range: Extended temperature ranges

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1786 $50.2502
17+ $5.8901 $100.1317
27+ $5.7061 $154.0647
37+ $5.5220 $204.3140
47+ $5.3379 $250.8813
63+ $4.7857 $301.4991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess