EN
  • EN
  • DE

MSP430F6638IZQWT

Part No MSP430F6638IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789622-MSP430F6638IZQWT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6638
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6638IZQWT CAD Model

Description

Texas Instruments MSP430F6638IZQWT Microcontroller

The Texas Instruments MSP430F6638IZQWT is a high-performance microcontroller that belongs to the MSP430 family, renowned for its low power consumption and robust digital control capabilities. This particular model is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics, offering a versatile solution for embedded systems designers.

At the core of the MSP430F6638IZQWT lies a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This processor offers a balanced mix of speed and power efficiency, making it an ideal choice for battery-powered or energy-sensitive applications. The microcontroller comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex programs and data storage.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes multiple communication interfaces such as UART, SPI, and I2C, enabling it to easily communicate with other devices and sensors. Additionally, the MSP430F6638IZQWT boasts a 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals, which is crucial for applications like sensor data acquisition and monitoring systems.

The device also offers an array of timers, a real-time clock, DMA, a hardware multiplier, and a temperature sensor, further enhancing its functionality. It supports a wide voltage range from 1.8V to 3.6V, providing flexibility in power supply design. The MSP430F6638IZQWT comes in a compact 113-pin BGA (Ball Grid Array) package, which helps to save space on the PCB and is suitable for space-constrained applications.

For developers, Texas Instruments provides comprehensive support through its software development ecosystem, including the Code Composer Studio IDE and the Grace™ graphical configuration tool. These tools, along with extensive documentation and a vibrant community, make the development process with the MSP430F6638IZQWT straightforward and efficient.

In summary, the Texas Instruments MSP430F6638IZQWT microcontroller is a powerful, low-power, and feature-rich component that is well-suited for a wide range of embedded applications. Its combination of performance, integrated features, and development support makes it a reliable choice for designers looking to create sophisticated and energy-efficient products.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5192 $55.0384
5+ $22.5799 $112.8995
7+ $21.8743 $153.1201
10+ $21.1687 $211.6870
13+ $20.4630 $266.0190
17+ $18.3462 $311.8854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess