EN
  • EN
  • DE

MSP430F5508IRGZR

Part No MSP430F5508IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Number of I/O 31
Family Name 430F5508
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -MSP430F5508IRGZR-NDR, 296-27561-6, -296-27561-1-ND, 296-27561-2, 296-27561-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848612-MSP430F5508IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5508IRGZR CAD Model

Description

The MSP430F5508IRGZR is a highly integrated microcontroller from Texas Instruments, renowned for its low-power performance and advanced features. This microcontroller is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is designed for efficient, low-power operation with a modern 16-bit RISC architecture, ensuring fast processing and responsiveness.
  • Low Power Consumption: With multiple power-saving modes, including an ultra-low power standby mode, the MSP430F5508IRGZR is optimized for battery-powered and power-sensitive applications.
  • Integrated Digital and Analog Peripherals: This microcontroller includes a variety of built-in peripherals such as timers, serial communication modules (UART, SPI, I2C), a 10-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), providing a versatile platform for interfacing with various sensors and devices.
  • Memory: The device comes with 32KB of flash memory and 6KB of RAM, offering ample space for application code and data storage.
  • Package: The MSP430F5508IRGZR is available in a compact 48-pin VQFN (RGR) package, making it suitable for space-constrained applications.

Applications:

The MSP430F5508IRGZR is designed for applications that demand low power consumption without compromising on performance. Its versatility makes it ideal for:

  • Portable medical devices
  • Smart sensors and metering
  • Home automation and security systems
  • Energy harvesting and battery management systems
  • Consumer electronics

Development Support:

Developers can take advantage of Texas Instruments' comprehensive software and hardware development tools for the MSP430 family. This includes the Code Composer Studio IDE, extensive libraries and sample code, and the MSP-FET430 Flash Emulation Tool for debugging and programming.

With its robust set of features and low-power operation, the MSP430F5508IRGZR microcontroller is an excellent choice for designers looking to create efficient, reliable, and sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7301 $53.8408
19+ $5.5222 $104.9218
29+ $5.3496 $155.1384
39+ $5.1770 $201.9030
50+ $5.0045 $250.2250
67+ $4.4868 $300.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess