EN
  • EN
  • DE

MSP430F5419AIPZR

Part No MSP430F5419AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Data Bus Width 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 732914-MSP430F5419AIPZR
Family Name MSP430F5419A
Introduction Date June 15, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5419AIPZR CAD Model

Description

Product Overview: MSP430F5419AIPZR by Texas Instruments

The MSP430F5419AIPZR is a high-performance, mixed-signal microcontroller from Texas Instruments' renowned MSP430 family. This microcontroller is designed to cater to a wide array of applications, ranging from consumer electronics to industrial and automation systems. It is particularly well-suited for battery-powered and low-power applications due to its ultra-low power consumption.

Key Features:

  • Core: The device features a 16-bit RISC architecture that allows for efficient processing and fast execution of instructions, ensuring smooth operation even in complex applications.
  • Memory: It is equipped with 256KB of Flash memory and 16KB of RAM, providing ample space for program storage and smooth multitasking.
  • Digital and Analog Peripherals: A variety of peripherals are integrated, including digital I/O, timers, and serial communication interfaces such as UART, SPI, and I2C. The MSP430F5419AIPZR also comes with a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.
  • Power Management: With its multiple low-power modes, the microcontroller is optimized for power-sensitive applications, enabling extended battery life and reduced power consumption in standby and active modes.

Package and Temperature Range:

The MSP430F5419AIPZR is available in a 100-pin LQFP (Low-Profile Quad Flat Package) which is ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, making it robust and reliable across different environmental conditions.

Development Support:

Texas Instruments provides comprehensive development support for the MSP430F5419AIPZR with software tools, reference designs, and documentation to assist engineers in accelerating their product development cycles. The microcontroller is also supported by TI's extensive MSP430 ecosystem, including development boards and code examples.

Applications:

The versatility of the MSP430F5419AIPZR makes it an excellent choice for applications such as smart meters, home automation, portable medical devices, and energy harvesting systems. Its integration capabilities and low-power operation enable designers to create sophisticated systems that are both power-efficient and feature-rich.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2796 $51.3552
29+ $3.5115 $101.8335
45+ $3.4018 $153.0810
61+ $3.2920 $200.8120
79+ $3.1823 $251.4017
106+ $2.8531 $302.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess