EN
  • EN
  • DE

MSP430F5326TDF2

Part No MSP430F5326TDF2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH DIE / MCU 16-bit MSP430 RISC 96KB Flash 2.5V/3.3V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Tube
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 63
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package Die
Manufacturer Package Die
Win Source Part Number 789567-MSP430F5326TDF2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name MSP430F5326
Introduction Date August 02, 2012
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSP430F5326TDF2 CAD Model

Description

The Texas Instruments MSP430F5326TDF2 is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, renowned for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications including industrial, consumer electronics, and automation systems.

Key Features

  • Core: The MSP430F5326TDF2 is built around a 16-bit RISC CPU, offering a balance between low power consumption and efficient processing, making it ideal for battery-powered and portable applications.
  • Memory: It comes with 32KB of flash memory and 6KB of RAM, providing ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: This microcontroller includes a range of peripherals such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), timers, and communication modules like UART, SPI, and I2C, enabling it to handle complex tasks and interface with various sensors and external components.
  • Power Management: The MSP430F5326TDF2 features flexible power management options with an ultra-low power consumption mode, allowing the device to operate for extended periods on a single battery charge.
  • Package: It is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Speed: The microcontroller operates at a speed of up to 25 MHz, providing a good balance of speed and power efficiency.
  • Operating Temperature: It is designed to function within the industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

Applications

The MSP430F5326TDF2 is versatile and can be used in various applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wireless sensors and IoT devices

With its robust set of features and capabilities, the Texas Instruments MSP430F5326TDF2 microcontroller is an excellent choice for designers looking to create sophisticated, low-power devices across a broad range of industries.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess