EN
  • EN
  • DE

MSP430F5229IRGCR

Part No MSP430F5229IRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name 430F5229
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-35094-1-ND, -296-35094-1, 296-35094-6, -MSP430F5229IRGCR-NDR, 296-35094-2, 296-35094-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885999-MSP430F5229IRGCR
Ultra Librarian 3D Model Ultra Librarian MSP430F5229IRGCR CAD Model

Description

Product Overview: MSP430F5229IRGCR Microcontroller

The MSP430F5229IRGCR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F5229IRGCR is ideal for industrial, consumer electronics, and portable medical devices due to its robust architecture and extensive feature set.

Key Features:

  • Core: The MSP430F5229IRGCR is equipped with a 16-bit RISC architecture that can operate at a maximum frequency of 25MHz, providing a balanced trade-off between processing power and energy consumption.
  • Memory: It boasts 128KB of Flash memory and 8KB of RAM, allowing for ample space for complex applications and data storage.
  • Digital Peripherals: The device includes multiple digital communication peripherals, such as USCI (Universal Serial Communication Interface) supporting SPI, I2C, UART, and IrDA, which facilitate easy data exchange with other devices.
  • Analog Peripherals: It features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: The microcontroller contains several timers, including a 16-bit timer with three capture/compare registers, which are essential for tasks requiring precise timing and PWM generation.
  • Power Management: The MSP430F5229IRGCR includes a flexible power management system with an ultra-low-power mode, allowing the microcontroller to conserve energy during idle periods.
  • Package: The device comes in a compact 64-pin VQFN (RGC) package, which is suitable for space-constrained applications.
  • Development Support: Texas Instruments provides comprehensive development tools, including an integrated development environment (IDE), software libraries, and reference designs, to accelerate product development.

Applications:

The MSP430F5229IRGCR microcontroller is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Smart meters and energy monitoring systems
  • Portable medical devices such as glucose meters and wearable health monitors
  • Home automation and security systems
  • Industrial control systems
  • Consumer electronics, including wearables and handheld devices

With its combination of low power consumption, robust digital and analog functionalities, and support for multiple communication protocols, the MSP430F5229IRGCR from Texas Instruments is an excellent choice for engineers and designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5452 $52.7260
12+ $8.6525 $103.8300
18+ $8.3821 $150.8778
25+ $8.1117 $202.7925
32+ $7.8413 $250.9216
43+ $7.0302 $302.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,894 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess