EN
  • EN
  • DE

MSP430F5152IYFFT

Part No MSP430F5152IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 40DSBGA / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-UFBGA, DSBGA
Manufacturer Package 40-DSBGA
Win Source Part Number 789543-MSP430F5152IYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5152
Introduction Date January 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5152IYFFT CAD Model

Description

Texas Instruments MSP430F5152IYFFT Microcontroller

The MSP430F5152IYFFT is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. It is an ideal choice for industrial, consumer electronics, and portable medical devices where power consumption and space are critical considerations.

Key Features

  • Core: The device features a 16-bit RISC architecture that allows for efficient processing and fast context switching, essential for real-time applications.
  • Memory: It comes with 32KB of Flash memory and 4KB of RAM, providing ample space for program storage and operational data handling.
  • Digital and Analog Peripherals: The MSP430F5152IYFFT includes a range of peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, and a versatile serial communication interface supporting SPI, I2C, and UART protocols.
  • Low Power Consumption: With multiple low-power modes, the microcontroller can achieve ultra-low power consumption, which is essential for battery-powered and energy-harvesting applications.
  • Package: It is available in a compact 49-ball BGA package (YFF), which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Supply Voltage Range: The device operates at a supply voltage range of 1.8V to 3.6V, accommodating a variety of power sources and ensuring power efficiency across different voltages.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.

Applications

The MSP430F5152IYFFT microcontroller is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable medical devices like glucose meters and wearable health monitors.
  • Energy-efficient building automation such as HVAC controls and smart lighting systems.
  • Industrial applications, including process control, automation, and sensor monitoring.
  • Consumer electronics, including fitness trackers, smart watches, and remote controls.

Overall, the MSP430F5152IYFFT from Texas Instruments offers a balance of performance, power efficiency, and integrated features, making it a robust solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess