EN
  • EN
  • DE

MSP430F4618IPZR

Part No MSP430F4618IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUX
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 116KB (116K x 8 + 256B)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F4618
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644747-MSP430F4618IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F4618IPZR CAD Model

Description

The MSP430F4618IPZR is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low-power operation. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable electronics.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables the MCU to deliver powerful performance while maintaining energy efficiency.
  • Integrated Memory: It comes with 116KB of programmable flash memory, 8KB of RAM, and 256 bytes of data EEPROM, providing ample space for complex applications and data storage.
  • Rich Peripherals: This MCU includes a diverse range of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and multiple communication interfaces including UART, SPI, and I2C.
  • Low Power Modes: With several low-power modes, the MSP430F4618IPZR is optimized for battery-powered and power-sensitive applications, allowing for extended operational periods.
  • Supply Voltage: It operates over a supply voltage range of 1.8 V to 3.6 V, providing flexibility in various power supply conditions.
  • Temperature Range: The device is designed to perform reliably across an industrial temperature range of -40°C to 85°C.
  • Package: The MSP430F4618IPZR is available in a 100-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The versatile nature of the MSP430F4618IPZR allows it to be used in a multitude of applications. It is particularly effective in scenarios that require precise analog and digital sensor integration, complex algorithms, and the need to conserve power. Common applications include:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Battery management systems
  • Energy harvesting applications

With its robust set of features and capabilities, the MSP430F4618IPZR from Texas Instruments stands out as an ideal choice for developers looking to create sophisticated, power-conscious devices.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7718 $59.0872
9+ $12.1204 $109.0836
13+ $11.7417 $152.6421
18+ $11.3629 $204.5322
23+ $10.9842 $252.6366
31+ $9.8479 $305.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,571 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess