EN
  • EN
  • DE

MSP430F4616IPZR

Part No MSP430F4616IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 100LQFP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series MSP430F4616
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811811-MSP430F4616IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F4616IPZR CAD Model

Description

The MSP430F4616IPZR is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, crafted by Texas Instruments (TI). This MCU is engineered to deliver exceptional efficiency, precision, and versatility for a wide range of embedded applications. It is particularly well-suited for professional-grade projects in industrial control, smart metering, home automation, and portable medical devices.

Key Features

  • Core: The MSP430F4616IPZR boasts a 16-bit RISC architecture that enables low power consumption while maintaining high performance. Its CPU speed can reach up to 8 MHz, ensuring swift processing and response times.
  • Memory: With 92KB of programmable flash memory and 4KB of RAM, this MCU provides ample space for complex programs and efficient data handling.
  • Power Management: TI's MSP430 series is renowned for its ultra-low power consumption. Multiple power-saving modes allow the MCU to operate efficiently, extending the battery life of portable devices.
  • Digital and Analog Peripherals: The device includes a range of integrated peripherals, such as a 12-bit analog-to-digital converter (ADC), digital I/O ports, timers, and communication modules like UART, SPI, and I2C, facilitating versatile connectivity and control.
  • Package: The MSP430F4616IPZR comes in an 80-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications.

Design and Development Support

Developers can take advantage of the comprehensive support and tools provided by Texas Instruments for the MSP430 platform. This includes the Code Composer Studio integrated development environment (IDE), extensive documentation, libraries, and a supportive community of developers. Additionally, TI offers development kits and evaluation modules to accelerate the design process and reduce time to market.

Quality and Reliability

As with all Texas Instruments products, the MSP430F4616IPZR is designed to meet high standards of quality and reliability. It is built to perform in challenging environments and is backed by TI's commitment to customer satisfaction.

Whether you're developing an energy-efficient portable device or a robust control system, the MSP430F4616IPZR provides a solid foundation for your project with its perfect blend of power efficiency, processing capability, and integrated features.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1335 $60.4005
7+ $16.5198 $115.6386
10+ $16.0035 $160.0350
13+ $15.4873 $201.3349
17+ $14.9710 $254.5070
23+ $13.4223 $308.7129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess