EN
  • EN
  • DE

MSP430F4260IRGZT

Part No MSP430F4260IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-VQFN (7x7)
Manufacturer Texas Instruments
Series MSP430x4xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name 430F4260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-20939-1, -296-20939-1, -MSP430F4260IRGZT-NDR, -296-20939-1-ND, 296-20939-6, 296-20939-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885995-MSP430F4260IRGZT
Ultra Librarian 3D Model Ultra Librarian MSP430F4260IRGZT CAD Model

Description

The MSP430F4260IRGZT is a highly integrated, high-performance microcontroller from Texas Instruments, designed for optimal efficiency and versatility in various applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust digital and analog capabilities.

At the heart of the MSP430F4260IRGZT is a 16-bit RISC CPU, which provides a perfect blend of speed and power efficiency. This allows for quick processing of instructions with minimal energy expenditure, making it ideal for battery-powered and portable applications. The device operates at a voltage range of 1.8V to 3.6V, further emphasizing its suitability for low-power scenarios.

This microcontroller boasts an impressive array of features, including 32KB of Flash memory and 1KB of RAM, providing ample space for program storage and efficient data management. The MSP430F4260IRGZT also comes equipped with a versatile set of peripherals, such as a 12-bit analog-to-digital converter (ADC), dual 12-bit digital-to-analog converters (DACs), multiple timers, and a variety of communication interfaces including SPI, UART, and I2C. These features make it a highly adaptable solution for a wide range of applications, from industrial control systems to consumer electronics.

The microcontroller's integration of a DMA controller simplifies data transfers and reduces CPU load, allowing for more complex tasks to be handled with ease. Additionally, the MSP430F4260IRGZT provides several built-in security features, including a hardware multiplier, watchdog timer, and a brown-out reset function, ensuring reliable operation even in challenging environments.

Housed in a compact 48-pin VQFN package, the MSP430F4260IRGZT is designed for space-constrained applications. Its small footprint, combined with its low power consumption and rich feature set, makes it an excellent choice for designers looking to create sophisticated systems with minimal power budgets.

Overall, the Texas Instruments MSP430F4260IRGZT microcontroller is a powerful, efficient, and flexible solution that is well-suited for a multitude of embedded applications where power efficiency and processing capability are paramount.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess