EN
  • EN
  • DE

MSP430F2419TPNR

Part No MSP430F2419TPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 120KB FLASH 80LQFP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 120KB (120K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F2419
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-22692-2,296-22692-2-NDR,296-22692-1,-MSP430F2419TPNR-NDR,-296-22692-1-NDR,-296-22692-1-ND,296-22692-1-NDR
Standard Package 1,000
Win Source Part Number 1318616-MSP430F2419TPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F2419TPNR CAD Model

Description

Overview of MSP430F2419TPNR Microcontroller

The MSP430F2419TPNR is a highly integrated microcontroller from Texas Instruments, designed for a wide range of applications that require low power consumption and high performance. This microcontroller is a part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and flexible clocking system.

Key Features

  • 16-bit RISC Architecture: The MSP430 core utilizes a 16-bit RISC architecture that delivers a balanced combination of high performance and low power consumption.
  • Memory: It includes 120KB of flash memory and 4KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: The device comes with a variety of digital and analog peripherals, including timers, communication interfaces (such as SPI, UART, I2C), and a 12-bit analog-to-digital converter (ADC).
  • Low Power Modes: Multiple low-power modes enable the microcontroller to conserve energy when full operation is not required, making it ideal for battery-powered and energy-harvesting applications.
  • Flexible Clock System: The MSP430F2419TPNR features a flexible clock system that allows the device to operate at very low frequencies for reduced power consumption, or at higher frequencies for increased performance.

Applications

This microcontroller is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Sensor monitoring
  • Smart meters
  • Portable medical devices
  • Low-power wireless systems

Package and Quality

The MSP430F2419TPNR is available in an 80-pin TQFP (Thin Quad Flat Package) that is both space-saving and suitable for automated assembly processes. Texas Instruments is committed to high standards of quality and reliability, ensuring that this microcontroller meets the stringent demands of the industry.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes development tools, reference designs, and online communities. With these resources, integrating the MSP430F2419TPNR into your next project can be a seamless and efficient process.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess