EN
  • EN
  • DE

MSP430F2234IRHAT

Part No MSP430F2234IRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1080011-MSP430F2234IRHAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2234IRHAT CAD Model

Description

Product Overview: MSP430F2234IRHAT

The MSP430F2234IRHAT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). It is part of the MSP430 family, which is famous for its ultra-low-power consumption and robust integrated features designed for a multitude of applications.

This MCU is built on a 16-bit RISC architecture that allows for efficient processing and optimal power management, making it ideal for battery-powered and portable devices. The MSP430F2234IRHAT operates at a maximum frequency of 16 MHz, which provides a good balance between speed and power usage.

Key Features

  • Memory: It comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient run-time operations.
  • Digital I/O Pins: The device includes 24 I/O pins, which can be multiplexed with other functions such as timers, and communication interfaces, offering excellent flexibility in peripheral configuration.
  • Analog-to-Digital Converter (ADC): It features a 10-bit ADC with multiple input channels, enabling precise conversion of analog signals to digital for processing.
  • Serial Communication Interfaces: The MSP430F2234IRHAT supports multiple communication protocols including SPI, I2C, and UART, facilitating easy data exchange with other devices and peripherals.
  • Timers: Integrated timers support both PWM and capture/compare functions, which are essential for tasks such as motor control and event timing.
  • Supply Voltage: It operates over a wide supply voltage range of 1.8V to 3.6V, accommodating various power supply designs.
  • Temperature Range: The MCU is specified for a broad industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.

Applications

The MSP430F2234IRHAT is well-suited for a variety of applications, including industrial control systems, sensor monitoring, consumer electronics, and portable medical devices. Its low power consumption and rich set of features also make it an excellent choice for wireless connectivity and energy harvesting systems.

The MCU comes in a compact 40-VQFN (RHA) package, which is ideal for space-constrained applications. With its comprehensive development tools and software support provided by Texas Instruments, the MSP430F2234IRHAT is a versatile and powerful component for any embedded system design.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7559 $51.8031
22+ $4.7228 $103.9016
33+ $4.5753 $150.9849
46+ $4.4277 $203.6742
59+ $4.2801 $252.5259
79+ $3.8373 $303.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess