EN
  • EN
  • DE

MSP430F2122TPWR

Part No MSP430F2122TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1227335-MSP430F2122TPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name MSP430F2122
Introduction Date December 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MSP430F2122TPWR CAD Model

Description

Product Overview: MSP430F2122TPWR by Texas Instruments

The MSP430F2122TPWR is a microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. Designed to cater to a wide array of applications, this MCU is part of the MSP430 family, which is well-suited for portable and battery-powered devices where power efficiency is critical.

Key Features

  • CPU: The MSP430F2122TPWR features a 16-bit RISC architecture that enables robust performance with a maximum CPU speed of 16MHz, offering a balanced trade-off between processing power and energy efficiency.
  • Memory: It comes with 2KB of flash memory and 256 bytes of RAM, providing sufficient space for small to medium complexity applications.
  • Digital I/O: The MCU includes multiple general-purpose I/O pins which support a variety of digital functions, allowing for versatile interfacing with external components.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with multiple channels offers precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: It features multiple 16-bit timers that can be used for PWM, interval timing, and other time-sensitive operations.
  • Communication: It supports serial communication protocols such as I2C, SPI, and UART, enabling easy data exchange with other devices and peripherals.
  • Power Management: The MSP430F2122TPWR is equipped with a versatile power management system that includes features like an ultra-low-power standby mode with a brown-out reset function, ensuring reliable operation even with fluctuating power supplies.
  • Package: The device is available in a TSSOP-20 package, which is compact and suitable for space-constrained applications.

Applications

This MCU is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, handheld devices, and sensor monitoring systems. Its low power consumption and rich set of features make it an excellent choice for designers looking to optimize their products for energy efficiency and performance.

Summary

The MSP430F2122TPWR from Texas Instruments stands out as a versatile, low-power MCU that can meet the demands of a diverse range of applications. Its integration of essential features such as ADC, communication interfaces, and timers, along with its power management capabilities, makes it a powerful core for any embedded system design.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0336 $52.4368
31+ $3.3096 $102.5976
47+ $3.2062 $150.6914
65+ $3.1028 $201.6820
84+ $2.9993 $251.9412
112+ $2.6891 $301.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess