EN
  • EN
  • DE

MSP430F2011TRSAT

Part No MSP430F2011TRSAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 16QFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number 430F2011
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -MSP430F2011TRSAT-NDR,TEXTISMSP430F2011TRSAT,296-19701-6,296-19701-1,296-19701-2,-296-19701-1-ND,2156-MSP430F2011TRSAT,-296-19701-1
Standard Package 250
Win Source Part Number 966898-MSP430F2011TRSAT
Ultra Librarian 3D Model Ultra Librarian MSP430F2011TRSAT CAD Model

Description

Product Overview: MSP430F2011TRSAT

The MSP430F2011TRSAT is a highly integrated microcontroller from Texas Instruments, renowned for its exceptional power efficiency and versatile features. This product is part of the MSP430 family, which is well-suited for a wide range of low-power and portable applications. The MSP430F2011TRSAT operates with a 16-bit RISC architecture that enables robust performance while maintaining minimal power consumption.

Key Features

  • CPU: 16-bit RISC architecture that provides a balance between power efficiency and processing capability.
  • Memory: Includes 2KB of Flash memory and 128B of RAM, supporting complex operations and multitasking.
  • Digital Peripherals: Equipped with a 10-bit Analog-to-Digital converter (ADC), and versatile digital I/Os for enhanced functionality.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 3.6V, ensuring compatibility with a variety of power sources.
  • Low Power Consumption: Features multiple low-power modes, which are ideal for battery-powered and energy-harvesting applications.
  • Package: Available in a compact 16-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C.

Applications

The MSP430F2011TRSAT microcontroller can be utilized in various applications that require low power consumption and high performance. It is well-suited for portable medical devices, sensor monitoring systems, and smart meters. Additionally, it is an excellent choice for industrial controls, consumer electronics, and wireless connectivity solutions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The MSP430F2011TRSAT is built to meet stringent quality standards, ensuring reliable operation in demanding environments. It is backed by TI's extensive support and documentation, making it a dependable choice for designers and engineers seeking a microcontroller that won't compromise on performance or power efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4681 $51.3835
85+ $1.2046 $102.3910
130+ $1.1670 $151.7100
180+ $1.1293 $203.2740
230+ $1.0917 $251.0910
310+ $0.9788 $303.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess