EN
  • EN
  • DE

MSP430F2002TRSAT

Part No MSP430F2002TRSAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789522-MSP430F2002TRSAT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2002
Introduction Date November 15, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2002TRSAT CAD Model

Description

The MSP430F2002TRSAT is a highly efficient 16-bit microcontroller from the renowned MSP430 family, produced by Texas Instruments (TI). This microcontroller is designed to cater to a wide range of low-power and energy-sensitive applications. With its robust architecture and versatile features, it is an ideal choice for professionals and enthusiasts alike who are working on projects requiring a balance between power consumption and performance.

Key Features

  • Core: The MSP430F2002TRSAT is built around a 16-bit RISC CPU, offering a mix of high performance and low power consumption. This makes it suitable for battery-powered and portable devices.
  • Memory: It comes with 1KB of Flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications.
  • Digital I/O: The microcontroller includes 10 I/O pins, allowing for versatile interfacing with various peripherals and sensors.
  • Clock System: A flexible clock system featuring an internal very low-power low-frequency oscillator ensures precise timing for various tasks while conserving energy.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with multiple channels allows for accurate analog signal measurement and conversion.
  • Power Management: The MSP430F2002TRSAT offers multiple power-saving modes, which significantly extend battery life in portable applications.
  • Serial Communication: Built-in support for SPI and I2C serial communication enables easy connectivity with other microcontrollers and peripherals.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.
  • Package: The device is available in a small outline transistor package (SOT-23), which is ideal for space-constrained applications.

Applications

The MSP430F2002TRSAT is well-suited for a variety of applications, including but not limited to:

  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Industrial control systems
  • Portable medical devices
  • Smart meters
  • Home automation

In conclusion, the Texas Instruments MSP430F2002TRSAT microcontroller offers a powerful set of features tailored for applications where power efficiency and compact design are of paramount importance. Whether it's for professional use or for a hobbyist's project, this microcontroller stands out with its reliability and flexibility in a variety of settings.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9026 $57.0780
65+ $1.5612 $101.4780
100+ $1.5124 $151.2400
140+ $1.4636 $204.9040
180+ $1.4148 $254.6640
240+ $1.2684 $304.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess