EN
  • EN
  • DE

MSP430F1612IRTDR

Part No MSP430F1612IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 55KB (55K x 8 + 256B)
Program Memory Type FLASH
RAM Size 5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1227297-MSP430F1612IRTDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F1612
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1612IRTDR CAD Model

Description

Product Overview: MSP430F1612IRTDR

The MSP430F1612IRTDR microcontroller unit (MCU) is a powerful and versatile product from Texas Instruments, designed to meet the needs of a wide range of embedded applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust feature set that enables efficient and reliable operation in various systems.

Key Features

  • 16-bit RISC Architecture: The MSP430F1612IRTDR is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing, making it ideal for applications where performance and power efficiency are crucial.
  • Integrated Memory: It comes with 55KB of programmable Flash memory, 256B of data Flash, and 5KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: A range of built-in peripherals enhance the functionality of the MCU, including a 12-bit analog-to-digital converter (ADC), two universal serial communication interfaces (USCI), a hardware multiplier, and more.
  • Low Power Consumption: The device features five low-power modes of operation, which significantly extend battery life in portable applications.
  • Flexible Clock System: A flexible clock system with a built-in digitally controlled oscillator (DCO) allows the device to wake up from low-power modes to active mode in less than 6 µs.

Applications

The MSP430F1612IRTDR MCU is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Sensor monitoring
  • Portable medical devices
  • Low-power wireless systems
  • Energy harvesting applications

Package and Quality

This microcontroller is available in a compact 64-VQFN (RGC) package, which is ideal for space-constrained applications. The MSP430F1612IRTDR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Texas Instruments is committed to providing high-quality and reliable products. The MSP430F1612IRTDR is no exception, and it is backed by TI's rigorous testing and quality assurance processes, making it a trusted choice for designers and engineers looking to incorporate a robust MCU into their next project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3508 $61.0524
6+ $16.6981 $100.1886
10+ $16.1763 $161.7630
13+ $15.6545 $203.5085
17+ $15.1327 $257.2559
23+ $13.5672 $312.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess