EN
  • EN
  • DE

MSP430F1612IPM

Part No MSP430F1612IPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 55KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tray
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 55KB (55K x 8 + 256B)
Program Memory Type FLASH
RAM Size 5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F1612
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644607-MSP430F1612IPM
Ultra Librarian 3D Model Ultra Librarian MSP430F1612IPM CAD Model

Description

Product Overview: MSP430F1612IPM

The MSP430F1612IPM is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F1612IPM is ideal for industrial, consumer, and portable electronics due to its robust set of features and capabilities.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that delivers a balanced combination of CPU speed and low power consumption.
  • Integrated Memory: This microcontroller comes with 55KB of programmable flash memory, 256B of EEPROM, and 5KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: It includes various peripherals such as three-channel internal DMA, a 12-bit analog-to-digital converter (ADC), and two USARTs supporting SPI, I2C, and UART protocols.
  • Flexible Power Management: The MSP430F1612IPM offers multiple power-saving modes, allowing the device to conserve energy during idle periods.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to 85°C, this microcontroller is suitable for harsh environments.
  • Timer Systems: It features a 16-bit timer with three capture/compare registers, enabling precise control over timing-related tasks.

Applications

The MSP430F1612IPM is versatile and can be used across a wide range of applications, such as:

  • Sensing and Measurement Systems
  • Wireless Connectivity Solutions
  • Energy Management and Smart Grid Infrastructure
  • Portable Medical Devices
  • Consumer Electronics

Design Support

Texas Instruments provides extensive design support for the MSP430F1612IPM, including development tools, reference designs, and technical documentation. Engineers and designers can leverage TI's resources to accelerate the development process and bring products to market more efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6361 $53.1805
11+ $9.9630 $109.5930
16+ $9.6264 $154.0224
23+ $8.9532 $205.9236
30+ $8.6166 $258.4980
37+ $8.2801 $306.3637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,189 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess