EN
  • EN
  • DE

MSP430AFE253IPWR

Part No MSP430AFE253IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 24-Pin TSSOP T/R / IC MCU 16BIT 16KB FLASH 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 12MHz
Number of I/O 11
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 3x24b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 024383-MSP430AFE253IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MSP430AFE253
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430AFE253IPWR CAD Model

Description

The MSP430AFE253IPWR is a highly sophisticated microcontroller unit (MCU) developed by the renowned global semiconductor company, Texas Instruments. This microcontroller is part of the MSP430 family, which is known for its ultra-low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.

  • CPU: 16-bit RISC
  • Wake-up Time: less than 6 microseconds
  • Flash Memory: 16KB
  • RAM: 512B
  • Timers: Two 16-bit timers
  • ADC: 10-bit
  • Serial Communication Interfaces: Two configurable USART (SPI, UART, or I2C)
  • Supply Voltage Range: 1.8V to 3.6V
  • Package: TSSOP with 24 pins
  • RoHS Compliant: Yes

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1157 $50.7768
58+ $1.7359 $100.6822
90+ $1.6817 $151.3530
123+ $1.6274 $200.1702
159+ $1.5732 $250.1388
213+ $1.4105 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess