EN
  • EN
  • DE

MRFSA31CTJA

Part No MRFSA31CTJA
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Description Identification, Authentication, Security ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080302-MRFSA31CTJA
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRFSA31CTJA CAD Model

Description

The MRFSA31CTJA is a cutting-edge semiconductor product designed and manufactured by Texas Instruments, a leader in the integrated circuit industry. This high-performance component is engineered to meet the rigorous demands of modern electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High Precision: The MRFSA31CTJA offers exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for portable and battery-powered devices.
  • Durability: Built to withstand harsh conditions, the MRFSA31CTJA maintains its functionality across a wide range of temperatures and environmental stresses.
  • Compact Size: Its small form factor enables integration into space-constrained designs without compromising on performance.

Applications

The versatility of the MRFSA31CTJA allows it to be utilized across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The MRFSA31CTJA is equipped with numerous technical specifications that make it a top choice for engineers and designers. Some of these specifications include:

  • Operating Voltage Range
  • Maximum Operating Temperature
  • Package Type
  • Mounting Style

Quality and Support

When you choose the MRFSA31CTJA, you're not just getting a high-quality product; you're also receiving Texas Instruments' world-class customer support and extensive documentation. Engineers can access comprehensive datasheets, application notes, and design resources to facilitate seamless integration into their projects.

Whether you're designing the next generation of consumer electronics or working on breakthrough industrial equipment, the MRFSA31CTJA from Texas Instruments is the reliable choice that engineers can trust to deliver top-notch performance and quality.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess