EN
  • EN
  • DE

MM82PC08N

Part No MM82PC08N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234869-MM82PC08N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM82PC08N CAD Model

Description

The MM82PC08N is a high-performance microprocessor produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures advanced integrated circuits.

  • Design: Optimal performance and efficiency
  • Technology: Advanced technology ensuring reliability and durability
  • Ideal For: Applications requiring high-speed processing and superior performance
  • Key Features: Powerful processing capability
  • Compatibility: Variety of memory types
  • Power Consumption: Low
  • Integration: Easy integration into various system architectures
  • Compatibility: Wide range of peripheral devices and interfaces
  • Installation: Easy installation and integration into space-constrained devices
  • Quality and Reliability: High standards set by Texas Instruments
  • Manufacturing: State-of-the-art processes and techniques
  • Testing: Rigorously tested to meet or exceed industry standards

You May Also Be Interested in

ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Coilcraft
Lowest to $1.5451

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess