The MM74C162N is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This component is part of Texas Instruments' 74 series, known for their reliability and versatility in various electronic applications.
Key Features
- Logic Type: The MM74C162N is a digital counter IC, specifically a 4-bit binary counter, which is essential for counting operations in digital systems.
- Supply Voltage: It operates at a wide range of supply voltages, typically from 3V to 15V, making it suitable for both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
- Output Current: The IC is capable of sourcing or sinking up to 8 mA of output current, allowing for direct drive of LEDs or other display elements.
- Package Type: The MM74C162N comes in a standard 16-pin DIP (Dual In-line Package), which is widely used and easy to handle in various types of PCB (Printed Circuit Board) designs.
- Counting Mode: This IC is designed to count in a binary up mode, making it ideal for sequential counting tasks.
Applications
The MM74C162N is versatile and can be used in a wide array of applications such as:
- Digital clocks and timers
- Frequency counters
- Serial-to-parallel data conversion
- Event counters in computing and industrial systems
- General-purpose synchronized counting operations
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the MM74C162N is no exception. The IC is built to meet or exceed industry standards for performance and reliability. Customers can expect consistent operation and longevity from this component, which is backed by Texas Instruments' reputation as a trusted name in electronic components.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures that incorporating the MM74C162N into your designs is as smooth and efficient as possible.