The MM74C151J is a high-quality, advanced technology product manufactured by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.
- Type: Multiplexer, specifically an 8-Input Multiplexer
- Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
- Features: high noise immunity and low static power consumption
- Inputs: eight binary inputs, three binary control inputs, and an output enable
- Function: to select one of the eight binary inputs depending on the value of the control inputs and to output that selected input while the output enable is low
- Speed: 36MHz (typical shift frequency)
- Voltage Range: 3V to 15V
- Package: 16-pin ceramic dual in-line package (CERDIP)