EN
  • EN
  • DE

MM53125N

Part No MM53125N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234429-MM53125N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM53125N CAD Model

Description

The MM53125N is a highly sophisticated and reliable product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Description: This product is part of Texas Instruments' extensive portfolio of high-performance microcontrollers, known for their efficiency and versatility.
  • Function: The MM53125N is a digital clock chip, primarily used in the design and construction of digital timepieces and other time-related devices.
  • Features: This chip is known for its precision, accuracy, and high performance.
  • Application: It is designed to provide precise timekeeping functionality, making it an ideal choice for applications that require exact time measurements.
  • Time Format: One of the key features of the MM53125N is its ability to provide a 24-hour time format, which is essential for various applications.
  • Alarm Function: It also features an alarm function, providing additional versatility.
  • Interface: The chip is designed to be easily interfaced with other components, making it a convenient choice for designers and engineers.
  • Power Consumption: It also boasts a low power consumption, making it an energy-efficient choice.
  • Durability: The MM53125N is built with high-quality materials to ensure durability and longevity.
  • Environmental Resistance: It is designed to withstand extreme conditions, ensuring reliable performance even in challenging environments.
  • Industry Usage: This makes it a reliable choice for various industries, including manufacturing, technology, and more.
  • Quality Commitment: Texas Instruments is known for its commitment to quality and innovation, and the MM53125N is no exception.
  • Performance: Its advanced features and high performance make it a standout choice in the market.
  • Versatility: Whether you're designing a simple digital clock or a complex timekeeping system, the MM53125N offers the reliability and precision you need.
  • Conclusion: In conclusion, the MM53125N from Texas Instruments is a high-quality digital clock chip that offers precision, versatility, and efficiency.
  • Target Audience: Whether you're an engineer, a designer, or a hobbyist, this chip is a reliable choice for your timekeeping needs.
  • Reputation: With its advanced features and high performance, it stands as a testament to Texas Instruments' commitment to quality and innovation.

You May Also Be Interested in

ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess