Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 003039-MAX3243ECRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3243ECRHBR CAD Model

Description

The MAX3243ECRHBR is a high-quality, reliable product from Texas Instruments, a leading technology company known for its innovative and efficient solutions.

  • Description: 3-V to 5.5-V multichannel RS-232 line driver/receiver with +/-15-kV ESD protection
  • Operating Voltage: 3.0V to 5.5V
  • Data Rate: Up to 250 kbps
  • ESD Protection: Up to +/-15 kV
  • Package: QFN-32 packaging
  • RoHS Compliant: Yes
  • Temperature Range: -40°C to 85°C
  • Feature: Automatic power-down feature

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
ECAD model for ISL3179EFBZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8728 $51.7104
38+ $2.6910 $102.2580
58+ $2.6000 $150.8000
83+ $2.4182 $200.7106
108+ $2.3273 $251.3484
135+ $2.2364 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,850 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention