Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1213075-MAX3232EIDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Family Name MAX3232E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3232EIDG4 CAD Model

Description

Product Overview: MAX3232EIDG4

The MAX3232EIDG4 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in signal conversion applications. This product is an essential component in the world of digital communications, offering a robust interface between a TTL or CMOS device and RS-232 communication standard.

Key Features

  • Interface Type: The MAX3232EIDG4 supports RS-232, which is a standard protocol for serial communication, making it compatible with a wide range of devices and systems.
  • Supply Voltage Range: This IC operates with a versatile supply voltage range of 3V to 5.5V, accommodating various power requirements and enabling its use in both industrial and consumer products.
  • Low-Power Consumption: It is designed for low-power operation, which makes it suitable for battery-powered applications, contributing to longer battery life and energy efficiency.
  • Data Rate: The device supports data rates up to 250 kbps, ensuring fast and reliable data transmission for critical applications.
  • Electrostatic Discharge (ESD) Protection: The MAX3232EIDG4 includes built-in ESD protection circuits, safeguarding the device against electrostatic discharges, which enhances its durability and longevity.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is suitable for use in harsh environments and varying temperature conditions.

Applications

The versatility of the MAX3232EIDG4 makes it ideal for a variety of applications, including:

  • Portable or battery-powered electronics
  • Data acquisition systems
  • Industrial control and automation
  • Point-of-sale (POS) terminals
  • Networking and telecommunication equipment

Package and Quality

The MAX3232EIDG4 comes in a 16-pin SOIC package, which is a compact and surface-mountable design, suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this IC is no exception, meeting rigorous industry standards for performance and reliability.

In conclusion, the MAX3232EIDG4 from Texas Instruments is a top-tier RS-232 transceiver IC that offers a blend of performance, power efficiency, and durability, making it a smart choice for designers looking to integrate reliable serial communication into their systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Need more? Email Us
ECAD model for TRSF3232CDW
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX
Texas Instruments
HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER DUAL HS 8-SOIC
Lowest to $3.4716
ECAD model for SN65LVDS34D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3591 $50.2740
300+ $0.3364 $100.9200
465+ $0.3250 $151.1250
665+ $0.3023 $201.0295
860+ $0.2910 $250.2600
1,075+ $0.2796 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 137,310 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention