EN
  • EN
  • DE

MAX3232ECDRE4

Part No MAX3232ECDRE4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 250 kbps
Height 1.75 mm
Lead Free Yes
Length 9.9 mm
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
REACH SVHC Unknown
RoHS Compliant
Thickness 1.58 mm
Width 3.91 mm
Win Source Part Number 1075267-MAX3232ECDRE4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3232ECDRE4 CAD Model

Description

Product Overview: MAX3232ECDRE4 by Texas Instruments

The MAX3232ECDRE4 is a highly integrated transceiver solution from Texas Instruments, designed to facilitate serial communication in applications requiring low-power and high-reliability data transmission. This device is part of the MAX3232 family and is engineered to operate with the RS-232 standard, providing bidirectional communication capabilities.

Constructed with a dual charge-pump circuit, the MAX3232ECDRE4 creates the necessary voltage levels for RS-232 communication while only requiring a single 3.0V to 5.5V power supply. This feature makes it an excellent choice for battery-powered and portable devices where power efficiency is critical. The transceiver is capable of running at data rates up to 250 kbps, making it suitable for a wide range of applications that do not require very high-speed serial data transfer.

The device comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. Its small footprint allows for efficient use of PCB space, making it an ideal choice for modern, compact electronics.

One of the key features of the MAX3232ECDRE4 is its enhanced electrostatic discharge (ESD) protection. It can withstand ESD events up to ±15kV on the transceiver's RS-232 input/output lines, significantly reducing the risk of damage during handling and operation in harsh environments.

The MAX3232ECDRE4 also includes two drivers and two receivers, providing the flexibility to interface with a variety of peripherals and equipment. The device's receivers have a typical hysteresis of 300mV, which enhances noise immunity and ensures reliable data communication even in the presence of line noise and other disturbances.

Additionally, this transceiver supports the "Autoshutdown Plus" feature, which automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the transmitters of the connected peripherals are off. This intelligent power management capability further extends battery life in portable applications.

In summary, the MAX3232ECDRE4 from Texas Instruments is a robust, low-power RS-232 transceiver that is perfect for a variety of applications requiring reliable serial communication. Its compact size, ESD protection, and intelligent power-saving features make it a smart choice for designers looking to optimize their system's performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5878 $52.9020
185+ $0.5506 $101.8610
285+ $0.5320 $151.6200
405+ $0.4948 $200.3940
525+ $0.4762 $250.0050
660+ $0.4576 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess