EN
  • EN
  • DE

MAX3227EIDR

Part No MAX3227EIDR
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703054-MAX3227EIDR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3227EIDR CAD Model

Description

Product Overview: MAX3227EIDR from Texas Instruments

The MAX3227EIDR is a high-performance, 3.0V to 5.5V, 250kbps RS-232 transceiver from Texas Instruments designed to meet the stringent requirements of battery-powered portable applications. This transceiver has a proprietary low-dropout transmitter output stage, providing true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF capacitors for operation from a 3.3V supply.

This device is equipped with an Auto-Powerdown feature which, when enabled, reduces the supply current to 1µA when the transmitter input is inactive for more than 30 seconds. The MAX3227EIDR includes a 1µA shutdown mode, which can be accessed via a dedicated pin, further reducing power consumption when not in use.

The MAX3227EIDR is capable of running at data rates up to 250kbps while maintaining RS-232 output levels. It features a 3-state receiver output that remains in a high impedance state when the device is powered down or the receiver is disabled. This allows for the sharing of bus lines without the need for external switches or multiplexers.

With a wide temperature range of -40°C to +85°C, the MAX3227EIDR is suitable for operation in harsh environments. Its robust design includes electrostatic discharge (ESD) protection for its transceiver I/O pins, ensuring the device's reliability and longevity in the field.

The MAX3227EIDR comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Its small size and low power consumption make it an excellent choice for portable devices, such as PDAs, notebooks, and handheld equipment, where power efficiency and space are critical considerations.

Overall, the MAX3227EIDR from Texas Instruments is a versatile and reliable RS-232 transceiver that offers a perfect balance between power efficiency and high-speed data transfer, making it an excellent choice for designers looking to optimize their portable and battery-operated products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3746 $61.8730
10+ $10.1536 $101.5360
16+ $9.8363 $157.3808
22+ $9.5190 $209.4180
28+ $9.2017 $257.6476
37+ $8.2498 $305.2426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess