EN
  • EN
  • DE

MAX3227ECDBRG4

Part No MAX3227ECDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213049-MAX3227ECDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227ECDBRG4 CAD Model

Description

Product Overview: MAX3227ECDBRG4

The MAX3227ECDBRG4 is a highly integrated serial port transceiver from Texas Instruments, designed to facilitate communication in systems that require a reliable connection through the RS-232 protocol. This device is particularly useful in applications where space and power efficiency are critical, such as portable or battery-powered electronics, point-of-sale systems, and industrial control units.

Key Features

  • Low-Voltage Operation: The MAX3227ECDBRG4 operates at a supply voltage range of 3.0V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Auto-Powerdown Feature: To conserve power, the device automatically enters a power-down state when not in use, significantly extending battery life in portable applications.
  • High Data Rate: It supports data rates up to 250 kbps, ensuring fast and efficient data communication for modern devices.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with ESD protection circuitry, which guards against damage from electrostatic discharges up to ±15kV.
  • Integrated Charge Pump: The built-in charge pump circuit generates the necessary RS-232 voltage levels from a single power supply, eliminating the need for additional power sources.

Applications

The versatility of the MAX3227ECDBRG4 makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Portable and handheld devices
  • GPS receivers
  • Point-of-sale terminals
  • Industrial control and automation systems

Package and Quality

The MAX3227ECDBRG4 comes in a compact SSOP-16 (DBRG) package, which is designed to occupy minimal board space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use.

In summary, the MAX3227ECDBRG4 from Texas Instruments is a robust, low-power RS-232 transceiver that is perfect for applications requiring efficient serial communication. Its combination of high-speed operation, power-saving features, and ESD protection makes it a reliable and practical choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess