EN
  • EN
  • DE
  • IT

MAX232G4

Part No MAX232G4
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 702615-MAX232G4
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX232G4 CAD Model

Description

The MAX232G4 is a high-performance integrated circuit from Texas Instruments designed to facilitate serial communication in electronic devices. This versatile chip is part of the MAX232 family, renowned for providing reliable voltage level translation between TTL (Transistor-Transistor Logic) levels and RS-232 communication standards.

Key Features

  • Dual Driver/Receiver: The MAX232G4 includes two line drivers and two line receivers, making it ideal for full-duplex communication.
  • Wide Voltage Range: It operates within a 5V supply voltage range, providing a convenient interface for most TTL and CMOS logic levels.
  • On-Chip Capacitors: Unlike its predecessors, the MAX232G4 features integrated charge pump capacitors, which reduces the number of external components required for operation.
  • High Data Rate: The device supports data rates up to 120 kbps, allowing for efficient data transfer in various applications.
  • ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection for the RS-232 I/O pins, safeguarding against static electricity and other transient voltage spikes.

Applications

The MAX232G4 is widely used in a variety of applications where RS-232 communication is necessary. Its common uses include:

  • Serial data communication in personal computers
  • Peripheral device interfacing
  • Modem and telecommunications
  • Industrial control systems
  • Networking equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the MAX232G4 is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability. The device's robustness and ease of use have made it a preferred choice for engineers and designers across various industries.

Conclusion

In summary, the MAX232G4 from Texas Instruments is a highly functional and reliable solution for RS-232 communication. With its integrated features and robust protection mechanisms, it simplifies design and enhances the performance of serial communication interfaces.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess