Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2/2 Transceiver Full RS232 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33362-5, MAX232EIPW-ND, MAX232EIPWG4, MAX232EIPWG4-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881356-MAX232EIPW
Ultra Librarian 3D Model Ultra Librarian MAX232EIPW CAD Model

Description

The MAX232EIPW is a versatile integrated circuit from Texas Instruments designed to facilitate serial communication in electronic devices. This chip is part of the MAX232 series, which are dual driver/receiver devices that include a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage: 5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package / Case: 16-PDIP (0.300", 7.62mm)
  • ESD Protection: Yes

The MAX232EIPW features two drivers and two receivers, making it suitable for the serial transmission of data between a microcontroller and other serial devices, such as computers, modems, and other peripherals. The chip converts signals from an RS-232 serial port to signals suitable for use in TTL-compatible digital logic circuits, thus bridging the gap between these two different signal standards.

This device is designed to be robust, offering electrostatic discharge (ESD) protection exceeding 2000V on the RS-232 transceiver pins, which helps prevent damage to the electronic components during handling or operation. The MAX232EIPW operates at a standard 5V power supply, and its 16-pin PDIP (Plastic Dual In-line Package) makes it easy to integrate into a wide range of electronic projects.

With its reliable performance and Texas Instruments' reputation for high-quality electronic components, the MAX232EIPW is an excellent choice for engineers and designers looking to implement RS-232 communications in their projects. Its ease of use, combined with its protective features, ensures that this integrated circuit remains a popular choice for serial communication applications.

You May Also Be Interested in

Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Exar Corporation
IC TXRX RS232 ESD 16TSSOP / Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3232EHCY-L/TR
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Need more? Email Us
ECAD model for MAX233ACPP
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Need more? Email Us
ECAD model for TRSF3232CDW

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1351 $56.7550
125+ $0.9314 $116.4250
190+ $0.9023 $171.4370
260+ $0.8732 $227.0320
335+ $0.8440 $282.7400
445+ $0.7568 $336.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,770 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention