The MAX232ADR from Texas Instruments is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This integrated circuit is designed to be used for serial communications in various electronic devices and is particularly popular in applications that require a connection between a microcontroller and a serial port (such as RS-232 in computers and peripherals).
Key Features
- Interface Type: TIA/EIA-232-F
- Number of Drivers/Receivers: 2/2
- Supply Voltage: 5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
- Data Rate: Up to 120 kbps
- ESD Protection: Yes
Applications
The MAX232ADR is versatile and can be used in a wide range of applications, including:
- Battery-Powered Systems
- Terminals
- Modems
- Computers and Peripherals
Product Benefits
The MAX232ADR provides several benefits for designers and engineers:
- Easy Integration: The device's small footprint and surface mount package allow for easy integration into PCB designs.
- Low Power Consumption: With its 5V power supply, the MAX232ADR is a low-power option for serial communication applications.
- High Reliability: Built-in ESD protection ensures the device is resistant to electrostatic discharge, increasing its reliability and lifespan.
- Industry Standard: Being compliant with TIA/EIA-232-F standards, the MAX232ADR ensures compatibility with a wide range of RS-232 communications interfaces.
Ordering Information
The MAX232ADR is available in a SOIC-16 package and can be ordered using the specific product number MAX232ADR. For detailed information on pricing and availability, please contact Texas Instruments or an authorized distributor.