Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 073438-MAX208CDBRG4
Ultra Librarian 3D Model Ultra Librarian MAX208CDBRG4 CAD Model

Description

The MAX208CDBRG4 is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product Type: 5V, multichannel RS-232 line driver/receiver
  • Supply Voltage: 5V
  • Components: Two line drivers, two line receivers, and dual charge-pump circuits
  • Compliance: TIA/EIA-232-F
  • Power Consumption: Low power consumption when inactive
  • Shutdown Feature: Reduces power consumption to less than 5µW
  • ESD Protection: ±15kV ESD protection for RS-232 I/O pins
  • Package: 24-pin SSOP
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $13.3253
ECAD model for LTC2858HMS-2#PBF
Texas Instruments
QUADRUPLE BUS TRANSCEIVERS | IC QUAD BUS TXRX 16-SOIC
Lowest to $1.5322
ECAD model for AM26S10CDRG4
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $1.6916
ECAD model for MC33662SEF
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
Lowest to $4.7771
ECAD model for TRSF3243IPWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9204 $56.7612
8+ $15.5244 $124.1952
12+ $15.0394 $180.4728
16+ $14.5542 $232.8672
20+ $14.0691 $281.3820
27+ $12.6137 $340.5699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,624 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention