EN
  • EN
  • DE

M430F435

Part No M430F435
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202754-M430F435
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F435 CAD Model

Description

The M430F435 is a highly advanced microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company. This product is part of the MSP430 family, widely recognized for its ultra-low power consumption, making it ideal for battery-powered and low power applications.

  • Architecture: 16-bit RISC
  • Operating Frequency: Up to 16 MHz
  • Flash Memory: 16KB
  • RAM: 512B
  • Power-Saving Modes: Five modes for low-power applications
  • Peripherals: 8-channel 12-bit ADC, Comparator, USART (I2C, SPI, UART), 16-bit timer
  • Features: Brownout protection, watchdog timer, supply voltage supervisor/monitor, JTAG security fuse blow
  • Operating Voltage: 1.8V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: 64-pin QFP
  • Development Tools: Code Composer Studio, IAR embedded workbench

The M430F435 is a powerful, versatile, and energy-efficient microcontroller well-suited to a wide variety of applications, including industrial control systems, sensor data processing, and portable devices.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $0.2021
ESMT
Lowest to $0.9506

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess