EN
  • EN
  • DE

M430F413

Part No M430F413
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202753-M430F413
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F413 CAD Model

Description

The M430F413 is a highly sophisticated and advanced microcontroller product from Texas Instruments, a leading semiconductor technology company. This microcontroller is part of the MSP430 family, renowned for its ultra-low power consumption and integrated smart analog and digital peripherals.

  • Architecture: 16-bit RISC
  • Operating Frequency: Up to 8 MHz
  • Flash Memory: 48KB + 256B
  • RAM: 1KB
  • Power-Saving Modes: Five modes for low-power applications
  • Peripherals: 10-bit ADC (200 ksps), 16-bit Timer_A (3 capture/compare registers), 16-bit Timer_B (7 capture/compare-with-shadow registers), USART (I2C, SPI, UART), Comparator A+
  • Features: Brownout protection, watchdog timer, JTAG security fuse blow
  • Operating Voltage: 1.8V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: 64-pin QFP
  • Development Tools: Code Composer Studio, IAR embedded workbench

The M430F413 is well-suited to a wide variety of applications, offering a perfect blend of power, performance, and advanced features.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $2.1853
Atmel
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
Agere Systems
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess