EN
  • EN
  • DE

M430F168REV

Part No M430F168REV
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202748-M430F168REV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F168REV CAD Model

Description

The M430F168REV from Texas Instruments is a high-performance microcontroller designed for low-power and low-voltage applications. This microcontroller is part of Texas Instruments' MSP430 family, known for its exceptional power efficiency and versatility.

  • CPU: 16-bit RISC
  • Registers: 16-bit
  • Operating Frequency: Up to 8 MHz
  • Flash Memory: 48KB
  • RAM: 10KB
  • Power-Saving Modes: Five modes for low-power applications
  • Timers: Two 16-bit timers
  • Peripherals: Analog Comparator, Integrated LCD Driver with contrast control, UART, SPI, I2C
  • ADC: Built-in 10-bit with internal reference, sample and hold, auto scan
  • Features: Brownout reset, power-on reset, power-up timer, watchdog timer, supply voltage supervision and monitoring

Texas Instruments provides a comprehensive development environment including a robust C compiler, a simulator, and a debugger.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $0.9506
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess