EN
  • EN
  • DE

M430F149REV

Part No M430F149REV
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003624-M430F149REV
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F149REV CAD Model

Description

The Texas Instruments M430F149REV is a highly sophisticated and versatile microcontroller designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and high performance.

At the heart of the M430F149REV lies a 16-bit RISC CPU, providing a robust platform for embedded systems. The device operates at a maximum frequency of 8 MHz, ensuring efficient processing capabilities while maintaining power efficiency. This balance makes it an ideal choice for battery-powered or power-sensitive applications.

The microcontroller features 60KB of programmable flash memory, which provides ample space for application code and data storage. Additionally, it offers 2KB of RAM, which allows for efficient data manipulation and temporary data storage during operation. The M430F149REV also includes a variety of peripherals that enhance its functionality, such as a 12-bit analog-to-digital converter (ADC), dual USARTs for serial communication, and an I2C interface for connecting to other digital devices.

With a built-in watchdog timer, the M430F149REV ensures reliable operation by resetting the system in case of software anomalies or failures. Its integrated brown-out reset function protects the device against unpredictable power supply conditions, ensuring stable performance.

Developers will appreciate the comprehensive development support provided by Texas Instruments, including development kits, software libraries, and a robust integrated development environment (IDE). The M430F149REV is supported by the MSP430 toolchain, which includes a C compiler, assembler, debugger, and simulation software, making the development process more accessible and efficient.

In summary, the Texas Instruments M430F149REV microcontroller is a powerful and energy-efficient solution suitable for a vast array of applications. Its integration of memory, peripherals, and development tools makes it a top choice for designers who require a reliable and flexible microcontroller platform.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess