EN
  • EN
  • DE

M430F1101AIDW

Part No M430F1101AIDW
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020233-M430F1101AIDW
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F1101AIDW CAD Model

Description

Product Overview: Texas Instruments M430F1101AIDW

The Texas Instruments M430F1101AIDW is a high-performance microcontroller unit (MCU) that belongs to the MSP430 family, renowned for its low-power consumption and robust processing capabilities. This microcontroller is designed to cater to a wide array of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • 16-bit RISC Architecture: The M430F1101AIDW is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables efficient processing and high-speed execution of instructions, making it ideal for applications that require quick data processing.
  • Low Power Consumption: One of the standout features of the MSP430 family is its ultra-low power consumption. This MCU supports multiple power-saving modes, allowing designers to optimize power usage for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: The device comes with a variety of built-in peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a versatile 16-bit timer, which can be used for PWM outputs or to measure pulse widths.
  • On-chip Memory: It includes 1KB of flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications and allowing for in-system programmability.
  • Flexible Clock System: The MCU features an onboard oscillator that can be used with an external crystal or resonator, providing flexibility in selecting the clock source that best suits the application requirements.
  • Wide Operating Temperature Range: Designed to operate over an industrial temperature range, this MCU can withstand extreme conditions, making it suitable for harsh environments.

Applications

The M430F1101AIDW is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor monitoring and data acquisition systems
  • Industrial control systems
  • Consumer electronics
  • Smart home automation
  • Medical devices and health monitoring

With its combination of low-power operation, a rich set of features, and robust performance, the Texas Instruments M430F1101AIDW is a solid choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess