EN
  • EN
  • DE

LV2843DDCR

Part No LV2843DDCR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 98904-LV2843DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV2843DDCR CAD Model

Description

The LV2843DDCR is a remarkable product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a DC/DC switcher, which is an essential component in many electronic devices. It is designed to convert direct current (DC) from one voltage level to another, making it a crucial part of power supply systems. This particular product is a step-down converter, meaning it reduces the input voltage to a lower output voltage. This ability to regulate voltage levels is vital in many electronic devices, from computers to televisions, to ensure they operate correctly and safely.

  • Efficiency: This product is designed to minimize energy loss during the conversion process, which can contribute to improved performance and longer battery life in portable devices.
  • High Switching Frequency: It allows for a smaller overall circuit design, which can be beneficial in devices where space is at a premium.
  • Robustness: It is designed to withstand high temperatures, making it suitable for use in a wide range of environments. It also features overcurrent protection, which can help prevent damage to the device in case of a power surge.
  • Compact Size: Despite its small size, it delivers exceptional performance, thanks to its advanced design and the use of high-quality materials.

In conclusion, the LV2843DDCR from Texas Instruments is a high-performing, efficient, and robust DC/DC switcher. It is designed to cater to the needs of a wide range of electronic devices, offering an optimal balance between performance, size, and durability. Whether you're designing a new device or looking to improve an existing one, the LV2843DDCR is a product worth considering.

You May Also Be Interested in

Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
ON Semiconductor
Lowest to $0.0093
Conexant Systems
Lowest to $5.0427
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1377 $51.3048
58+ $1.7540 $101.7320
89+ $1.6992 $151.2288
122+ $1.6444 $200.6168
158+ $1.5896 $251.1568
211+ $1.4252 $300.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess