EN
  • EN
  • DE

LV13603CMRX-ADJ/NOPB

Part No LV13603CMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982289-LV13603CMRX-ADJ/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LV13603CMRX-ADJ/NOPB CAD Model

Description

Product Overview: LV13603CMRX-ADJ/NOPB

The LV13603CMRX-ADJ/NOPB is a versatile and efficient voltage regulator integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This adjustable output regulator is part of TI's expansive portfolio of power management devices designed to cater to a broad range of applications.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage feature, which provides design flexibility, allowing users to set the output voltage to a desired level to meet the specific requirements of their application.
  • High Efficiency: With an emphasis on power conservation, the LV13603CMRX-ADJ/NOPB is engineered to maximize efficiency, reducing heat generation and power loss in systems where it is deployed.
  • Low Dropout: The low dropout (LDO) capability of this regulator ensures it can maintain a stable output voltage even when the input-to-output differential voltage is minimal, making it ideal for battery-operated devices.
  • Thermal Shutdown and Current Limit Protection: Advanced protection features such as thermal shutdown and current limit are integrated into the IC to protect the device and the system from damage due to overheating or excessive current draw.
  • Surface-Mount Package: The LV13603CMRX-ADJ/NOPB comes in a surface-mount package, which is suitable for automated PCB assembly processes and helps to save space on the board.

Applications

Thanks to its adjustable voltage feature and protection mechanisms, the LV13603CMRX-ADJ/NOPB is an excellent choice for a wide array of applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Power Supply Modules
  • Embedded Systems

Quality and Reliability

TI's commitment to quality ensures that the LV13603CMRX-ADJ/NOPB is manufactured to the highest standards, providing reliable performance in even the most demanding conditions. With the NOPB (No Lead (Pb)) designation, this product is also designed to meet environmentally conscious standards, reducing the environmental impact of electronic components.

Overall, the LV13603CMRX-ADJ/NOPB from Texas Instruments is a robust and reliable choice for designers looking to incorporate a flexible, high-efficiency voltage regulator into their electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess