EN
  • EN
  • DE

LV13603BMRX-ADJ/NOPB

Part No LV13603BMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828872-LV13603BMRX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LV13603BMRX-ADJ/NOPB CAD Model

Description

Product Overview: LV13603BMRX-ADJ/NOPB

The LV13603BMRX-ADJ/NOPB is a versatile and efficient adjustable output voltage regulator from Texas Instruments, designed to cater to a wide range of applications requiring a stable and reliable power supply. This regulator is part of the Simple Switcher® lineup, which is renowned for its ease of use and robust performance.

Key Features

  • Adjustable Output Voltage: This device allows users to set the output voltage to the desired level using external resistors, providing flexibility for various design requirements.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, making it suitable for applications with varying input conditions.
  • High Efficiency: The LV13603BMRX-ADJ/NOPB is designed to offer high efficiency, which is critical for reducing power loss and heat generation in electronic systems.
  • Thermal Protection: It features built-in thermal shutdown protection that safeguards the device from damage due to excessive heat.
  • Current Limiting: The current-limiting feature protects the regulator and the downstream components from overcurrent conditions.
  • Low Dropout: The low dropout capability ensures proper regulation even when the input-to-output voltage differential is minimal.

Applications

The LV13603BMRX-ADJ/NOPB is ideal for a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Devices
  • Power Management Solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The LV13603BMRX-ADJ/NOPB is manufactured to ensure reliability and performance in demanding environments. It is available in a compact package, which is designed for space-constrained applications.

Environmental Considerations

The device is provided in a lead-free package and is RoHS compliant, demonstrating Texas Instruments' dedication to environmental sustainability and reducing hazardous substances in electronic components.

With its combination of features, the LV13603BMRX-ADJ/NOPB voltage regulator from Texas Instruments is an excellent choice for designers seeking a reliable and adaptable power management solution.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess