EN
  • EN
  • DE

LV13602MRX-ADJ/NOPB

Part No LV13602MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 981012-LV13602MRX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LV13602MRX-ADJ/NOPB CAD Model

Description

Product Overview: LV13602MRX-ADJ/NOPB

The LV13602MRX-ADJ/NOPB is a versatile and high-performance adjustable output voltage regulator from Texas Instruments. Designed to cater to a wide range of applications, this regulator offers an adjustable output voltage that can be set from 1.24V to 13.7V with the use of external resistors. This flexibility makes it ideal for use in various electronic devices where precise voltage control is necessary.

Key Features

  • Adjustable Output Voltage: The regulator's output voltage can be adjusted from 1.24V to 13.7V, providing design flexibility for a multitude of applications.
  • High Efficiency: With its excellent power conversion efficiency, the LV13602MRX-ADJ/NOPB minimizes energy loss, making it suitable for energy-sensitive systems.
  • Low Dropout: The low dropout voltage feature ensures that the regulator maintains its output regulation even with a small difference between the input and output voltages.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The regulator includes short circuit protection, providing an additional layer of security for the connected electronic components.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LV13602MRX-ADJ/NOPB is an excellent choice for a variety of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment
  • Power Management Solutions
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LV13602MRX-ADJ/NOPB is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The NOPB designation indicates that the product is lead-free, making it an environmentally friendly option compliant with RoHS regulations.

Ordering Information

The product is available in a small-footprint, surface-mount package, and is suitable for high-volume production. For detailed ordering and product information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Lowest to $0.2657
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.0201

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,798 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess