The LV04A is a high-performance product developed by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing chips. This product is part of Texas Instruments' vast portfolio, designed to cater to the needs of various industries, including automotive, industrial, personal electronics, communications equipment, and enterprise systems.
- Type: Quad 2-input exclusive OR gate
- Operating Voltage: 2-V to 5.5-V VCC
- Features: Schmitt action, 5V tolerant inputs, high drive capability of up to 24mA
- Package: 14-pin
- Temperature Range: -40°C to 85°C