EN
  • EN
  • DE

LT1013MDREP

Part No LT1013MDREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC / DUAL PRECISION OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1MHz
Operating Supply Current 350μA
Dual Supply Voltage (±) 4 V ~ 44 V, ±2 V ~ 22 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780125-LT1013MDREP
Popularity Medium
Supply and Demand Status Limited
Introduction Date May 01, 1988
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1013MDREP CAD Model

Description

The LT1013MDREP is a high-precision dual operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component is part of Texas Instruments' Enhanced Product (EP) lineup, which means it is optimized for mission-critical applications and environments where reliability and robust performance are paramount.

Key Features

  • High Precision: The LT1013MDREP offers excellent accuracy and stability, making it ideal for precision applications such as instrumentation, test equipment, and control systems.
  • Dual Op-Amp: With two operational amplifiers in one package, it allows for more compact designs and can be used in a variety of configurations including differential, inverting, and non-inverting setups.
  • Low Offset Voltage: The device boasts a low input offset voltage, which reduces error in amplification, ensuring more accurate signal processing.
  • Wide Supply Range: It can operate with a supply voltage range from ±2.5V to ±15V, accommodating a wide array of power supplies and allowing for flexibility in circuit design.
  • Enhanced Product (EP) Series: As part of the EP series, this op-amp is designed to meet enhanced product specifications for increased reliability and performance in harsh environments.

Applications

The LT1013MDREP is versatile and can be used in a broad spectrum of applications. It is especially suited for:

  • Industrial control systems
  • Precision instrumentation
  • Automotive systems
  • Aerospace and defense electronics
  • Medical equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LT1013MDREP undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the Enhanced Product series. This includes extended temperature range operation and enhanced reliability testing to guarantee performance even in the most demanding conditions.

Package and Availability

The LT1013MDREP is available in a SOIC-8 package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB assembly processes. For detailed specifications, availability, and ordering information, customers can visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess