EN
  • EN
  • DE

LT1013DID

Part No LT1013DID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC / Op Amp Dual Low Offset Voltage Amplifier ±15V/30V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Operating Supply Current 350μA
Supply Voltage - Operating 4 V to 44 V, ±2 V to 22 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082964-LT1013DID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1013D
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1013DID CAD Model

Description

The LT1013DID from Texas Instruments is a dual precision operational amplifier (op-amp) featuring high gain, low supply current, low noise, and low-offset-voltage temperature coefficient. It is a popular choice for a wide range of applications, including:

  • Instrumentation
  • Data acquisition
  • Signal processing
  • Control systems
  • Audio and video systems

The LT1013DID is a versatile op-amp that can be used in a variety of configurations, including:

  • Voltage amplifiers
  • Current amplifiers
  • Inverting amplifiers
  • Non-inverting amplifiers
  • Differentiators
  • Integrators
  • Comparators

The LT1013DID is also a unity-gain stable op-amp, which means that it can be used to amplify signals without the need for additional compensation components.

Here is a more detailed description of the key features and specifications of the LT1013DID:

  • High gain: The LT1013DID has a gain bandwidth product (GBP) of 1 MHz, which means that it can amplify signals with frequencies up to 1 MHz.
  • Low supply current: The LT1013DID has a supply current of only 320 µA per channel, which makes it ideal for battery-powered applications.
  • Low noise: The LT1013DID has a low input noise voltage of 22 nV/√Hz and a low input noise current of 0.07 pA/√Hz.
  • Low-offset-voltage temperature coefficient: The LT1013DID has a low-offset-voltage temperature coefficient of 10 µV/°C, which means that its offset voltage remains relatively constant over a wide range of temperatures.
  • Wide operating voltage range: The LT1013DID can be operated with a single supply voltage of 5 V or a dual supply voltage of ±2 V to ±22 V.
  • Wide operating temperature range: The LT1013DID has an operating temperature range of -40°C to 105°C.

The LT1013DID is available in a variety of packages, including the SOIC-8 package. It is also available in a lead-free version.

Here are some examples of how the LT1013DID can be used in real-world applications:

  • Instrumentation: The LT1013DID can be used to amplify and filter sensor signals in instrumentation applications. For example, it can be used to amplify the signal from a thermocouple to measure temperature or to amplify the signal from a strain gauge to measure force.
  • Data acquisition: The LT1013DID can be used to amplify and filter analog signals in data acquisition applications. For example, it can be used to amplify the signal from a microphone to record audio or to amplify the signal from a photodetector to measure light intensity.
  • Signal processing: The LT1013DID can be used to perform a variety of signal processing functions, such as filtering, amplification, and mixing. For example, it can be used to design a bandpass filter to extract a specific frequency component from a signal or to design a mixer to combine two signals together.
  • Control systems: The LT1013DID can be used to design feedback controllers for a variety of systems. For example, it can be used to design a PID controller to control the speed of a motor or to design a temperature controller to maintain a constant temperature in a room.
  • Audio and video systems: The LT1013DID can be used in a variety of audio and video applications, such as preamplifiers, equalizers, and filters. For example, it can be used to design a preamplifier to amplify the signal from a microphone or to design an equalizer to adjust the frequency response of an audio system.

Overall, the LT1013DID is a versatile and high-performance op-amp that is well-suited for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8726 $52.3560
125+ $0.8174 $102.1750
190+ $0.7898 $150.0620
275+ $0.7345 $201.9875
355+ $0.7069 $250.9495
445+ $0.6793 $302.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess