EN
  • EN
  • DE

LT1009CPWR

Part No LT1009CPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 2.5-V INTEGRATED REFERENCE CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Current - Cathode 400μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1204681-LT1009CPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1009
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1009CPWR CAD Model

Description

The LT1009CPWR is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This integrated circuit is designed to provide a fixed 2.5V output with a tight tolerance, making it an essential component for various applications that require a stable reference voltage.

Key Features

  • Output Voltage: The LT1009CPWR provides a stable 2.5V output, which is crucial for systems that depend on accurate voltage references.
  • Low Temperature Coefficient: This device has an impressive temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which translates to reliable performance under varying environmental conditions.
  • High Accuracy: With a tight output voltage tolerance, the LT1009CPWR ensures precision in your applications, making it ideal for critical measurement and control systems.
  • Wide Operating Current Range: It operates over a broad current range, providing design flexibility and compatibility with a variety of circuits.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, which is beneficial in applications where output filtering is required.
  • Long-Term Stability: Over time, the LT1009CPWR exhibits minimal drift, ensuring that the voltage reference remains accurate for the life of your product.

Applications

The LT1009CPWR is suitable for a wide range of applications, including:

  • High-precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial process control systems
  • Battery-powered devices
  • Voltage monitoring

Package and Availability

This voltage reference comes in a TSSOP-8 package, which is a small, surface-mount form factor that saves space on printed circuit boards (PCBs). The LT1009CPWR is part of Texas Instruments' commitment to providing long-term product availability, making it a reliable choice for both new designs and legacy system maintenance.

Conclusion

With its precision, stability, and reliability, the LT1009CPWR voltage reference from Texas Instruments is an excellent choice for designers who require a high-quality, fixed reference voltage in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0895 $54.4750
115+ $0.8940 $102.8100
175+ $0.8661 $151.5675
240+ $0.8381 $201.1440
310+ $0.8102 $251.1620
415+ $0.7264 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,412 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess