EN
  • EN
  • DE

LT1004CPWRG4-1-2

Part No LT1004CPWRG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Cathode Current 10 µA
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Output Current 20 mA
Min Operating Temperature 0 °C
Number of Channels 1
Number of Pins 8
Output Current 20 mA
Output Voltage 1.235 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Weight 39.008944 mg
Win Source Part Number 1071216-LT1004CPWRG4-1-2
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1004CPWRG4-1-2 CAD Model

Description

Overview of Texas Instruments LT1004CPWRG4-1-2 Voltage Reference

The Texas Instruments LT1004CPWRG4-1-2 is a micropower, precision voltage reference device that provides a stable voltage output with minimal power consumption. This component is part of the LT1004 series and is a popular choice for battery-powered and energy-efficient applications. Its design ensures a balance between performance and power efficiency, making it an ideal solution for a wide range of electronic systems.

Key Features

  • Low Power Consumption: The LT1004CPWRG4-1-2 is designed to be highly efficient, making it suitable for portable and battery-operated devices where power conservation is critical.
  • Precision Voltage: It offers a precise and stable reference voltage, which is vital for analog-to-digital conversions and other sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, the voltage reference maintains consistent performance over a wide range of temperatures.
  • Wide Operating Current Range: This device operates over a broad current range, providing flexibility in various applications and circuit designs.
  • Small Form Factor: Available in a compact surface-mount package, the LT1004CPWRG4-1-2 saves valuable board space in densely packed electronic assemblies.

Applications

The LT1004CPWRG4-1-2 is versatile and can be used in numerous applications, including:

  • Battery Chargers
  • Power Supply Control
  • Portable Instruments
  • Data Acquisition Systems
  • Instrumentation
  • Microprocessor Systems

Technical Specifications

Some of the technical specifications for the LT1004CPWRG4-1-2 include:

  • Output Voltage: 1.2V
  • Initial Accuracy: ±1%
  • Temperature Coefficient: 20ppm/°C (max)
  • Operating Current: 4µA to 20mA
  • Package: TSSOP-8

With its combination of low power consumption, high precision, and small package size, the Texas Instruments LT1004CPWRG4-1-2 voltage reference is an excellent choice for engineers looking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess