EN
  • EN
  • DE

LT1004CDRG4-2-5

Part No LT1004CDRG4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER INTEGRATED VOLTAGE REFERENCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1204645-LT1004CDRG4-2-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1004
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1004CDRG4-2-5 CAD Model

Description

The LT1004CDRG4-2-5 is a precision voltage reference from Texas Instruments, designed to offer a stable and reliable reference voltage for various applications. This component is part of the LT1004 series, which is well-known for its high accuracy, low power consumption, and ease of use. The LT1004CDRG4-2-5 specifically provides a fixed 2.5V output, which is commonly used in analog-to-digital converters, digital-to-analog converters, and other precision circuitry.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy and stability over time and temperature variations.
  • Low Power: Designed for battery-powered and energy-efficient applications, it consumes very low quiescent current.
  • Wide Operating Temperature Range: Suitable for industrial and automotive applications, operating reliably across a broad temperature spectrum.
  • Low Output Noise: Ensures clean reference voltage, critical for precision electronics.
  • Small Package: The device comes in a small-outline integrated circuit package, making it suitable for space-constrained applications.

Applications

The versatility of the LT1004CDRG4-2-5 makes it an ideal choice for a wide range of applications. It can be used in:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Process control systems
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LT1004CDRG4-2-5 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of various industries. With Texas Instruments' reputation for excellence, users can trust the LT1004CDRG4-2-5 for their mission-critical applications.

Ordering and Packaging

The product is available in a tape and reel format, facilitating easy integration into automated manufacturing processes. For ordering information, detailed specifications, and packaging details, customers can visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess