The LPC661IMX/NOPB is a high-performance, low-power, general-purpose operational amplifier from Texas Instruments, a global semiconductor design and manufacturing company. This product is designed with advanced technology that ensures high-speed performance and superior power efficiency. It is part of Texas Instruments' extensive range of operational amplifiers that cater to a wide variety of applications, including industrial, automotive, and consumer electronics.
- Features:
- Rail-to-Rail Output Swing
- Input common-mode voltage range that includes ground
- Low power consumption of 725 uA per amplifier at 5V
- Gain bandwidth product of 2.7 MHz
- Wide supply voltage range of 2.7V to 10V
- Operates over the extended industrial temperature range of -40°C to 125°C
- 8-pin SOIC package
- RoHS compliant and lead-free
- Applications: Portable devices, sensor interfaces, active filters, general-purpose analog signal processing, and more.
In summary, the LPC661IMX/NOPB from Texas Instruments is a high-quality, versatile operational amplifier that combines high performance, low power consumption, and a wide operating range. It is an excellent choice for a range of applications and showcases Texas Instruments' expertise in delivering reliable, efficient, and high-performing semiconductor solutions.