EN
  • EN
  • DE

LP8860DQVFPRQ1

Part No LP8860DQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 32HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-PowerLQFP
Case / Package 32-HLQFP (7x7)
Family Name LP8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42351-1, -296-42351-1-ND, LP8860DQVFPRQ1-ND, 296-42351-6, 296-42351-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877985-LP8860DQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860DQVFPRQ1 CAD Model

Description

Introducing the Texas Instruments LP8860DQVFPRQ1 Automotive LED Driver

Enhance the visual experience in automotive applications with the LP8860DQVFPRQ1, a high-efficiency, precision LED driver from Texas Instruments. This advanced lighting solution is designed specifically for the demanding requirements of the automotive industry, delivering consistent and reliable performance for a range of lighting applications.

The LP8860DQVFPRQ1 is a versatile LED driver that supports a wide input voltage range, making it suitable for various automotive lighting scenarios such as infotainment backlighting, instrument cluster illumination, and accent lighting. Its robust design ensures that it can withstand the harsh conditions often encountered in automotive environments, including temperature fluctuations and vibrations.

This LED driver is packed with features to ensure optimal performance. It includes four matched current sinks that can provide up to 150 mA per channel, allowing for precise control over the brightness and uniformity of the connected LEDs. The device also supports phase-shifted PWM dimming, which minimizes audible noise and prevents flickering, enhancing the comfort and safety of vehicle occupants.

With built-in safety features, the LP8860DQVFPRQ1 prioritizes the protection of both the LEDs and the system. It incorporates open-LED detection, LED-short detection, and thermal shutdown, ensuring that any fault conditions are quickly identified and addressed. This not only prolongs the life of the LEDs but also maintains a high level of safety within the vehicle's electrical system.

For ease of integration, the LP8860DQVFPRQ1 comes in a compact 24-pin HTSSOP package, which is ideal for space-constrained applications. Its pin configuration has been thoughtfully arranged to simplify PCB layout and reduce design complexities, allowing for faster time-to-market.

Overall, the Texas Instruments LP8860DQVFPRQ1 is a reliable and efficient solution for automotive LED lighting, providing designers with a high degree of flexibility and control to create advanced, energy-efficient lighting systems that enhance the driving experience.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5964 $50.3496
34+ $2.9509 $100.3306
53+ $2.8587 $151.5111
73+ $2.7665 $201.9545
94+ $2.6743 $251.3842
126+ $2.3976 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess